Panasonic Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2211X

Description
CHIP RES, THICK FILM, 2K21, 0.2W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K21, 0.2W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic - 03AC5659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic
03AC5659
Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic 03AC5659
CHIP RES, THICK FILM, 2K21, 0.2W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 0.2W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic - 68AC1813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic
68AC1813
Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic 68AC1813
CHIP RES, THICK FILM, 2K21, 0.2W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K21, 0.2W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5659
Product Name Chip Res, Thick Film, 2K21, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details