Panasonic Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2151X

Description
CHIP RES, THICK FILM, 2K15, 0.2W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K15, 0.2W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic - 03AC5653 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic
03AC5653
Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic 03AC5653
CHIP RES, THICK FILM, 2K15, 0.2W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.2W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic - 68AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic
68AC1807
Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic 68AC1807
CHIP RES, THICK FILM, 2K15, 0.2W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.2W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5653
Product Name Chip Res, Thick Film, 2K15, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers