Panasonic Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2150X

Description
CHIP RES, THICK FILM, 215R, 0.2W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215R, 0.2W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic - 68AC1806 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic
68AC1806
Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic 68AC1806
CHIP RES, THICK FILM, 215R, 0.2W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.2W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic - 03AC5652 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic
03AC5652
Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic 03AC5652
CHIP RES, THICK FILM, 215R, 0.2W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.2W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1806
Product Name Chip Res, Thick Film, 215R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers