Panasonic Chip Resistor - Surface Mount ERJ-PA2F2102X

Description
RES SMD 21 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 21 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F2102X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2102X
Chip Resistor - Surface Mount ERJ-PA2F2102X
RES SMD 21 KOHM 1% 1/5W 0402

RES SMD 21 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 21K, 0.2W, 0402; Resistance Panasonic - 68AC1804 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.2W, 0402; Resistance Panasonic
68AC1804
Chip Res, Thick Film, 21K, 0.2W, 0402; Resistance Panasonic 68AC1804
CHIP RES, THICK FILM, 21K, 0.2W, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.2W, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21K, 0.2W, 0402; Resistance Panasonic - 03AC5650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.2W, 0402; Resistance Panasonic
03AC5650
Chip Res, Thick Film, 21K, 0.2W, 0402; Resistance Panasonic 03AC5650
CHIP RES, THICK FILM, 21K, 0.2W, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.2W, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F2102X 68AC1804
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 21K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 21000 ohms 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details