Panasonic Chip Resistor - Surface Mount ERJ-PA2F2053X

Description
RES SMD 205 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 205 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F2053X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2053X
Chip Resistor - Surface Mount ERJ-PA2F2053X
RES SMD 205 KOHM 1% 1/5W 0402

RES SMD 205 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 205K, 0.2W, 0402; Resistance Panasonic - 68AC1799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.2W, 0402; Resistance Panasonic
68AC1799
Chip Res, Thick Film, 205K, 0.2W, 0402; Resistance Panasonic 68AC1799
CHIP RES, THICK FILM, 205K, 0.2W, 0402; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.2W, 0402; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205K, 0.2W, 0402; Resistance Panasonic - 03AC5645 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.2W, 0402; Resistance Panasonic
03AC5645
Chip Res, Thick Film, 205K, 0.2W, 0402; Resistance Panasonic 03AC5645
CHIP RES, THICK FILM, 205K, 0.2W, 0402; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.2W, 0402; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F2053X 68AC1799
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 205K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 205000 ohms 205000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details