Panasonic Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2001X

Description
CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic - 68AC1793 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic
68AC1793
Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic 68AC1793
CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic - 03AC5639 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic
03AC5639
Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic 03AC5639
CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1793
Product Name Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers