Panasonic Chip Resistor - Surface Mount ERJ-PA2F1963X

Description
RES SMD 196 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 196 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F1963X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F1963X
Chip Resistor - Surface Mount ERJ-PA2F1963X
RES SMD 196 KOHM 1% 1/5W 0402

RES SMD 196 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 196K, 0.2W, 0402; Resistance Panasonic - 68AC1789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.2W, 0402; Resistance Panasonic
68AC1789
Chip Res, Thick Film, 196K, 0.2W, 0402; Resistance Panasonic 68AC1789
CHIP RES, THICK FILM, 196K, 0.2W, 0402; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.2W, 0402; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196K, 0.2W, 0402; Resistance Panasonic - 03AC5635 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.2W, 0402; Resistance Panasonic
03AC5635
Chip Res, Thick Film, 196K, 0.2W, 0402; Resistance Panasonic 03AC5635
CHIP RES, THICK FILM, 196K, 0.2W, 0402; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.2W, 0402; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F1963X 68AC1789
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 196K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 196000 ohms 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers