Panasonic Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1962X

Description
CHIP RES, THICK FILM, 19K6, 0.2W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19K6, 0.2W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic - 68AC1788 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic
68AC1788
Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic 68AC1788
CHIP RES, THICK FILM, 19K6, 0.2W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K6, 0.2W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic - 03AC5634 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic
03AC5634
Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic 03AC5634
CHIP RES, THICK FILM, 19K6, 0.2W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K6, 0.2W, 0402; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1788
Product Name Chip Res, Thick Film, 19K6, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers