Panasonic RES SMD 18 OHM 1% 1/5W 0402 ERJ-PA2F18R0X

Description
RES SMD 18 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 18 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 18 OHM 1% 1/5W 0402 - 590-ERJ-PA2F18R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 18 OHM 1% 1/5W 0402
590-ERJ-PA2F18R0X
RES SMD 18 OHM 1% 1/5W 0402 590-ERJ-PA2F18R0X
RES SMD 18 OHM 1% 1/5W 0402

RES SMD 18 OHM 1% 1/5W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F18R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F18R0X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F18R0X
RES 18 OHM 1% 1/4W 0402

RES 18 OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic - 68AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic
68AC1765
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic 68AC1765
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic - 03AC5611 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic
03AC5611
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic 03AC5611
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-PA2F18R0X ERJ-PA2F18R0X 68AC1765
Product Name RES SMD 18 OHM 1% 1/5W 0402 Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details