Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F1803X

Description
RES 180K OHM 1% 1/4W 0402
Datasheet
Description
RES 180K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1803X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1803X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1803X
RES 180K OHM 1% 1/4W 0402

RES 180K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 180K, 0.2W, 0402; Resistance Panasonic - 68AC1771 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.2W, 0402; Resistance Panasonic
68AC1771
Chip Res, Thick Film, 180K, 0.2W, 0402; Resistance Panasonic 68AC1771
CHIP RES, THICK FILM, 180K, 0.2W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.2W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180K, 0.2W, 0402; Resistance Panasonic - 03AC5617 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.2W, 0402; Resistance Panasonic
03AC5617
Chip Res, Thick Film, 180K, 0.2W, 0402; Resistance Panasonic 03AC5617
CHIP RES, THICK FILM, 180K, 0.2W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.2W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F1803X 68AC1771
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 180K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details