Panasonic Chip Resistor - Surface Mount ERJ-PA2F1802X

Description
RES SMD 18 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 18 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F1802X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F1802X
Chip Resistor - Surface Mount ERJ-PA2F1802X
RES SMD 18 KOHM 1% 1/5W 0402

RES SMD 18 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1802X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1802X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1802X
RES 18K OHM 1% 1/4W 0402

RES 18K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic - 03AC5616 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic
03AC5616
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic 03AC5616
CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic - 68AC1770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic
68AC1770
Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic 68AC1770
CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.2W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PA2F1802X ERJ-PA2F1802X 03AC5616
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 18K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details