Panasonic Chip Resistor - Surface Mount ERJ-PA2F1801X

Description
RES SMD 1.8 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 1.8 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F1801X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F1801X
Chip Resistor - Surface Mount ERJ-PA2F1801X
RES SMD 1.8 KOHM 1% 1/5W 0402

RES SMD 1.8 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 1K8, 0.2W, 0402; Resistance Panasonic - 03AC5615 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.2W, 0402; Resistance Panasonic
03AC5615
Chip Res, Thick Film, 1K8, 0.2W, 0402; Resistance Panasonic 03AC5615
CHIP RES, THICK FILM, 1K8, 0.2W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.2W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K8, 0.2W, 0402; Resistance Panasonic - 68AC1769 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.2W, 0402; Resistance Panasonic
68AC1769
Chip Res, Thick Film, 1K8, 0.2W, 0402; Resistance Panasonic 68AC1769
CHIP RES, THICK FILM, 1K8, 0.2W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.2W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F1801X 03AC5615
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K8, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details