Panasonic Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1621X

Description
CHIP RES, THICK FILM, 1K62, 0.2W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K62, 0.2W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic - 03AC5590 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic
03AC5590
Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic 03AC5590
CHIP RES, THICK FILM, 1K62, 0.2W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K62, 0.2W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic - 68AC1744 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic
68AC1744
Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic 68AC1744
CHIP RES, THICK FILM, 1K62, 0.2W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K62, 0.2W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5590
Product Name Chip Res, Thick Film, 1K62, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details