Panasonic RES SMD 162 OHM 1% 1/5W 0402 ERJ-PA2F1620X

Description
RES SMD 162 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 162 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 162 OHM 1% 1/5W 0402 - 590-ERJ-PA2F1620X - Utmel Electronic Limited
Hong Kong, China
RES SMD 162 OHM 1% 1/5W 0402
590-ERJ-PA2F1620X
RES SMD 162 OHM 1% 1/5W 0402 590-ERJ-PA2F1620X
RES SMD 162 OHM 1% 1/5W 0402

RES SMD 162 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 162R, 0.2W, 0402; Resistance Panasonic - 68AC1743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.2W, 0402; Resistance Panasonic
68AC1743
Chip Res, Thick Film, 162R, 0.2W, 0402; Resistance Panasonic 68AC1743
CHIP RES, THICK FILM, 162R, 0.2W, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.2W, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162R, 0.2W, 0402; Resistance Panasonic - 03AC5589 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.2W, 0402; Resistance Panasonic
03AC5589
Chip Res, Thick Film, 162R, 0.2W, 0402; Resistance Panasonic 03AC5589
CHIP RES, THICK FILM, 162R, 0.2W, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.2W, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F1620X 68AC1743
Product Name RES SMD 162 OHM 1% 1/5W 0402 Chip Res, Thick Film, 162R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details