Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F1603X

Description
RES 160K OHM 1% 1/4W 0402
Datasheet
Description
RES 160K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1603X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1603X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1603X
RES 160K OHM 1% 1/4W 0402

RES 160K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic - 68AC1742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic
68AC1742
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic 68AC1742
CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic - 03AC5588 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic
03AC5588
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic 03AC5588
CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F1603X 68AC1742
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details