Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F1602X

Description
RES 16K OHM 1% 1/4W 0402
Datasheet
Description
RES 16K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1602X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1602X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1602X
RES 16K OHM 1% 1/4W 0402

RES 16K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 16K, 0.2W, 0402; Resistance Panasonic - 03AC5587 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K, 0.2W, 0402; Resistance Panasonic
03AC5587
Chip Res, Thick Film, 16K, 0.2W, 0402; Resistance Panasonic 03AC5587
CHIP RES, THICK FILM, 16K, 0.2W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K, 0.2W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K, 0.2W, 0402; Resistance Panasonic - 68AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K, 0.2W, 0402; Resistance Panasonic
68AC1741
Chip Res, Thick Film, 16K, 0.2W, 0402; Resistance Panasonic 68AC1741
CHIP RES, THICK FILM, 16K, 0.2W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K, 0.2W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F1602X 03AC5587
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 16K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 16000 ohms 16000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data