Panasonic Chip Resistor - Surface Mount ERJ-PA2F1601X

Description
RES SMD 1.6 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 1.6 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F1601X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F1601X
Chip Resistor - Surface Mount ERJ-PA2F1601X
RES SMD 1.6 KOHM 1% 1/5W 0402

RES SMD 1.6 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 1K6, 0.2W, 0402; Resistance Panasonic - 03AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K6, 0.2W, 0402; Resistance Panasonic
03AC5586
Chip Res, Thick Film, 1K6, 0.2W, 0402; Resistance Panasonic 03AC5586
CHIP RES, THICK FILM, 1K6, 0.2W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K6, 0.2W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K6, 0.2W, 0402; Resistance Panasonic - 68AC1740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K6, 0.2W, 0402; Resistance Panasonic
68AC1740
Chip Res, Thick Film, 1K6, 0.2W, 0402; Resistance Panasonic 68AC1740
CHIP RES, THICK FILM, 1K6, 0.2W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K6, 0.2W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F1601X 03AC5586
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K6, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details