Panasonic Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1582X

Description
CHIP RES, THICK FILM, 15K8, 0.2W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K8, 0.2W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic - 03AC5579 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic
03AC5579
Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic 03AC5579
CHIP RES, THICK FILM, 15K8, 0.2W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K8, 0.2W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic - 68AC1733 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic
68AC1733
Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic 68AC1733
CHIP RES, THICK FILM, 15K8, 0.2W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K8, 0.2W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5579
Product Name Chip Res, Thick Film, 15K8, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details