The 0402 High Power Anti-Surge Resistor (part number ERJPA2) from Panasonic is designed for high reliability and superior ESD surge characteristics compared to standard metal film resistors. It features a metal glaze thick film resistive element with three layers of electrodes, making it suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.20 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor offers a resistance tolerance of ±1% and a limiting element voltage of 500 V, making it suitable for high precision applications. Additionally, it is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 53Y3141 |
| Product Name | 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |