Panasonic Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1372X

Description
CHIP RES, THICK FILM, 13K7, 0.2W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K7, 0.2W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic - 03AC5554 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic
03AC5554
Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic 03AC5554
CHIP RES, THICK FILM, 13K7, 0.2W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K7, 0.2W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic - 68AC1708 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic
68AC1708
Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic 68AC1708
CHIP RES, THICK FILM, 13K7, 0.2W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K7, 0.2W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5554
Product Name Chip Res, Thick Film, 13K7, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details