Panasonic Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1333X

Description
CHIP RES, THICK FILM, 133K, 0.2W, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133K, 0.2W, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic - 68AC1705 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic
68AC1705
Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic 68AC1705
CHIP RES, THICK FILM, 133K, 0.2W, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.2W, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic - 03AC5551 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic
03AC5551
Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic 03AC5551
CHIP RES, THICK FILM, 133K, 0.2W, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.2W, 0402; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1705
Product Name Chip Res, Thick Film, 133K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details