Panasonic RES SMD 133 OHM 1% 1/5W 0402 ERJ-PA2F1330X

Description
RES SMD 133 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 133 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 133 OHM 1% 1/5W 0402 - 590-ERJ-PA2F1330X - Utmel Electronic Limited
Hong Kong, China
RES SMD 133 OHM 1% 1/5W 0402
590-ERJ-PA2F1330X
RES SMD 133 OHM 1% 1/5W 0402 590-ERJ-PA2F1330X
RES SMD 133 OHM 1% 1/5W 0402

RES SMD 133 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 133R, 0.2W, 0402; Resistance Panasonic - 03AC5548 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.2W, 0402; Resistance Panasonic
03AC5548
Chip Res, Thick Film, 133R, 0.2W, 0402; Resistance Panasonic 03AC5548
CHIP RES, THICK FILM, 133R, 0.2W, 0402; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.2W, 0402; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133R, 0.2W, 0402; Resistance Panasonic - 68AC1702 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.2W, 0402; Resistance Panasonic
68AC1702
Chip Res, Thick Film, 133R, 0.2W, 0402; Resistance Panasonic 68AC1702
CHIP RES, THICK FILM, 133R, 0.2W, 0402; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.2W, 0402; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F1330X 03AC5548
Product Name RES SMD 133 OHM 1% 1/5W 0402 Chip Res, Thick Film, 133R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details