Panasonic Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1303X

Description
CHIP RES, THICK FILM, 130K, 0.2W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 130K, 0.2W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic - 68AC1701 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic
68AC1701
Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic 68AC1701
CHIP RES, THICK FILM, 130K, 0.2W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 130K, 0.2W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic - 03AC5547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic
03AC5547
Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic 03AC5547
CHIP RES, THICK FILM, 130K, 0.2W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 130K, 0.2W, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1303X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1303X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1303X
RES 130K OHM 1% 1/4W 0402

RES 130K OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC1701 ERJ-PA2F1303X
Product Name Chip Res, Thick Film, 130K, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 130000 ohms 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details