Panasonic Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1300X

Description
CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic - 68AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic
68AC1698
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic 68AC1698
CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic - 03AC5544 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic
03AC5544
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic 03AC5544
CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1300X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1300X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1300X
RES 130 OHM 1% 1/4W 0402

RES 130 OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC1698 ERJ-PA2F1300X
Product Name Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details