Panasonic RES SMD 102 OHM 1% 1/5W 0402 ERJ-PA2F1020X

Description
RES SMD 102 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 102 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 102 OHM 1% 1/5W 0402 - 590-ERJ-PA2F1020X - Utmel Electronic Limited
Hong Kong, China
RES SMD 102 OHM 1% 1/5W 0402
590-ERJ-PA2F1020X
RES SMD 102 OHM 1% 1/5W 0402 590-ERJ-PA2F1020X
RES SMD 102 OHM 1% 1/5W 0402

RES SMD 102 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 102R, 0.2W, 0402; Resistance Panasonic - 03AC5489 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102R, 0.2W, 0402; Resistance Panasonic
03AC5489
Chip Res, Thick Film, 102R, 0.2W, 0402; Resistance Panasonic 03AC5489
CHIP RES, THICK FILM, 102R, 0.2W, 0402; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 102R, 0.2W, 0402; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102R, 0.2W, 0402; Resistance Panasonic - 68AC1643 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102R, 0.2W, 0402; Resistance Panasonic
68AC1643
Chip Res, Thick Film, 102R, 0.2W, 0402; Resistance Panasonic 68AC1643
CHIP RES, THICK FILM, 102R, 0.2W, 0402; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 102R, 0.2W, 0402; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F1020X 03AC5489
Product Name RES SMD 102 OHM 1% 1/5W 0402 Chip Res, Thick Film, 102R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details