Panasonic 4W Resistor ERJ-PA2F1004X

Description
RES 1M OHM 1% 1/4W 0402 Product overview: ERJ-PA2F1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F1004X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1M OHM 1% 1/4W 0402 Product overview: ERJ-PA2F1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F1004X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-ERJ-PA2F1004X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ERJ-PA2F1004X
4W Resistor 52-ERJ-PA2F1004X
RES 1M OHM 1% 1/4W 0402 Product overview: ERJ-PA2F1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F1004X can be used for catalog matching and distributor lookup.

RES 1M OHM 1% 1/4W 0402 Product overview: ERJ-PA2F1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F1004X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1351801-ERJ-PA2F1004X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351801-ERJ-PA2F1004X
Resistors - Chip Resistor - Surface Mount 1351801-ERJ-PA2F1004X
Win Source Part Number: 1351801-ERJ-PA2F1004 X Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-PA2 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-PA

Win Source Part Number: 1351801-ERJ-PA2F1004X
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-PA2
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-PA

Buy Now Datasheet
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic - 53Y3138 - Newark, An Avnet Company
Chicago, IL, United States
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
53Y3138
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic 53Y3138
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-PA2F1004X 1351801-ERJ-PA2F1004X 53Y3138
Product Name 4W Resistor Resistors - Chip Resistor - Surface Mount 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Power Rating 0.2000 watts 0.2500 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457436 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 30 ohms
View Details