RES 1K OHM 1% 1/4W 0402 Product overview: ERJ-PA2F1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F1001X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1237218-ERJ-PA2F1001
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-PA2
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P17224DKR,ERJPA2F100
Base Product Number: ERJ-PA
RES SMD 1K OHM 1% 1/5W 0402
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERJ-PA2F1001X | 1237218-ERJ-PA2F1001X | ERJ-PA2F1001X | 53Y3135 |
| Product Name | 4W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402 (1005 Metric) | 0402 | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Power Rating | 0.2000 watts | 0.2000 watts | 0.2500 watts | |
| Operating DC Voltage | 50 volts |