Panasonic Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D9763X

Description
CHIP RES, THICK FILM, 976K, 0.2W, 0402; Resistance:976kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 976K, 0.2W, 0402; Resistance:976kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic - 68AC1447 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic
68AC1447
Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic 68AC1447
CHIP RES, THICK FILM, 976K, 0.2W, 0402; Resistance:976kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 976K, 0.2W, 0402; Resistance:976kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic - 68AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic
68AC1448
Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic 68AC1448
CHIP RES, THICK FILM, 976K, 0.2W, 0402; Resistance:976kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 976K, 0.2W, 0402; Resistance:976kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1447
Product Name Chip Res, Thick Film, 976K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 976000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details