CHIP RES, THICK FILM, 9K76, 0.2W, 0402; Resistance:9.76kohm;
CHIP RES, THICK FILM, 9K76, 0.2W, 0402; Resistance:9.76kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC1444 |
| Product Name | Chip Res, Thick Film, 9K76, 0.2W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 9760 ohms |