Panasonic Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic ERJ-PA2D9312X

Description
CHIP RES, THICK FILM, 93K1, 0.2W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 93K1, 0.2W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic - 68AC1425 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic
68AC1425
Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic 68AC1425
CHIP RES, THICK FILM, 93K1, 0.2W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.2W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic - 68AC1426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic
68AC1426
Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic 68AC1426
CHIP RES, THICK FILM, 93K1, 0.2W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.2W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1425
Product Name Chip Res, Thick Film, 93K1, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers