Panasonic Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic ERJ-PA2D9311X

Description
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic - 68AC1424 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic
68AC1424
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic 68AC1424
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic - 68AC1423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic
68AC1423
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic 68AC1423
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1424
Product Name Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details