Panasonic Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D9090X

Description
CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic - 68AC1402 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic
68AC1402
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic 68AC1402
CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic - 68AC1401 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic
68AC1401
Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic 68AC1401
CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0402; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1402
Product Name Chip Res, Thick Film, 909R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers