Panasonic Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic ERJ-PA2D84R5X

Description
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic - 68AC1370 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic
68AC1370
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic 68AC1370
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic - 68AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic
68AC1369
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic 68AC1369
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1370
Product Name Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details