Panasonic Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D82R0X

Description
CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic - 68AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic
68AC1350
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic 68AC1350
CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic - 68AC1349 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic
68AC1349
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic 68AC1349
CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1350
Product Name Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details