Panasonic Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic ERJ-PA2D8061X

Description
CHIP RES, THICK FILM, 8K06, 0.2W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K06, 0.2W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic - 68AC1343 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic
68AC1343
Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic 68AC1343
CHIP RES, THICK FILM, 8K06, 0.2W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K06, 0.2W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic - 68AC1344 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic
68AC1344
Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic 68AC1344
CHIP RES, THICK FILM, 8K06, 0.2W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K06, 0.2W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1343
Product Name Chip Res, Thick Film, 8K06, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details