Panasonic Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic ERJ-PA2D7682X

Description
CHIP RES, THICK FILM, 76K8, 0.2W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 76K8, 0.2W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic - 68AC1326 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic
68AC1326
Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic 68AC1326
CHIP RES, THICK FILM, 76K8, 0.2W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.2W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic - 68AC1325 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic
68AC1325
Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic 68AC1325
CHIP RES, THICK FILM, 76K8, 0.2W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.2W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1326
Product Name Chip Res, Thick Film, 76K8, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details