Panasonic Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D75R0X

Description
CHIP RES, THICK FILM, 75R, 0.2W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75R, 0.2W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic - 68AC1310 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic
68AC1310
Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic 68AC1310
CHIP RES, THICK FILM, 75R, 0.2W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.2W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic - 68AC1309 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic
68AC1309
Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic 68AC1309
CHIP RES, THICK FILM, 75R, 0.2W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.2W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1310
Product Name Chip Res, Thick Film, 75R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details