Panasonic Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic ERJ-PA2D7322X

Description
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic - 68AC1305 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic
68AC1305
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic 68AC1305
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic - 68AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic
68AC1306
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic 68AC1306
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1305
Product Name Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details