Panasonic Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic ERJ-PA2D7321X

Description
CHIP RES, THICK FILM, 7K32, 0.2W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K32, 0.2W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic - 68AC1303 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic
68AC1303
Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic 68AC1303
CHIP RES, THICK FILM, 7K32, 0.2W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K32, 0.2W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic - 68AC1304 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic
68AC1304
Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic 68AC1304
CHIP RES, THICK FILM, 7K32, 0.2W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K32, 0.2W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1303
Product Name Chip Res, Thick Film, 7K32, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details