Panasonic Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D7153X

Description
CHIP RES, THICK FILM, 715K, 0.2W, 0402; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715K, 0.2W, 0402; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic - 68AC1297 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic
68AC1297
Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic 68AC1297
CHIP RES, THICK FILM, 715K, 0.2W, 0402; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.2W, 0402; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic - 68AC1298 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic
68AC1298
Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic 68AC1298
CHIP RES, THICK FILM, 715K, 0.2W, 0402; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.2W, 0402; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D7153X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D7153X
Chip Resistor - Surface Mount ERJ-PA2D7153X
RES SMD 715 KOHM 0.5% 1/5W 0402

RES SMD 715 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC1297 ERJ-PA2D7153X
Product Name Chip Res, Thick Film, 715K, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 715000 ohms 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers