Panasonic Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic ERJ-PA2D68R1X

Description
CHIP RES, THICK FILM, 68R1, 0.2W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68R1, 0.2W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic - 68AC1262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic
68AC1262
Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic 68AC1262
CHIP RES, THICK FILM, 68R1, 0.2W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.2W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic - 68AC1261 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic
68AC1261
Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic 68AC1261
CHIP RES, THICK FILM, 68R1, 0.2W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.2W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1262
Product Name Chip Res, Thick Film, 68R1, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details