Panasonic Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D6813X

Description
CHIP RES, THICK FILM, 681K, 0.2W, 0402; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681K, 0.2W, 0402; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic - 68AC1278 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic
68AC1278
Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic 68AC1278
CHIP RES, THICK FILM, 681K, 0.2W, 0402; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.2W, 0402; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic - 68AC1277 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic
68AC1277
Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic 68AC1277
CHIP RES, THICK FILM, 681K, 0.2W, 0402; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.2W, 0402; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1278
Product Name Chip Res, Thick Film, 681K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details