Panasonic Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic ERJ-PA2D6811X

Description
CHIP RES, THICK FILM, 6K81, 0.2W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K81, 0.2W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic - 68AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic
68AC1273
Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic 68AC1273
CHIP RES, THICK FILM, 6K81, 0.2W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.2W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic - 68AC1274 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic
68AC1274
Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic 68AC1274
CHIP RES, THICK FILM, 6K81, 0.2W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.2W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1273
Product Name Chip Res, Thick Film, 6K81, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details