Panasonic Chip Resistor - Surface Mount ERJ-PA2D6810X

Description
RES SMD 681 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 681 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D6810X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D6810X
Chip Resistor - Surface Mount ERJ-PA2D6810X
RES SMD 681 OHM 0.5% 1/5W 0402

RES SMD 681 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 681R, 0.2W, 0402; Resistance Panasonic - 68AC1272 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.2W, 0402; Resistance Panasonic
68AC1272
Chip Res, Thick Film, 681R, 0.2W, 0402; Resistance Panasonic 68AC1272
CHIP RES, THICK FILM, 681R, 0.2W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.2W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681R, 0.2W, 0402; Resistance Panasonic - 68AC1271 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.2W, 0402; Resistance Panasonic
68AC1271
Chip Res, Thick Film, 681R, 0.2W, 0402; Resistance Panasonic 68AC1271
CHIP RES, THICK FILM, 681R, 0.2W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.2W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D6810X 68AC1272
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 681R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 681 ohms 681 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers