Panasonic Chip Resistor - Surface Mount ERJ-PA2D66R5X

Description
RES SMD 66.5 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 66.5 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D66R5X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D66R5X
Chip Resistor - Surface Mount ERJ-PA2D66R5X
RES SMD 66.5 OHM 0.5% 1/5W 0402

RES SMD 66.5 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 66R5, 0.2W, 0402; Resistance Panasonic - 68AC1249 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66R5, 0.2W, 0402; Resistance Panasonic
68AC1249
Chip Res, Thick Film, 66R5, 0.2W, 0402; Resistance Panasonic 68AC1249
CHIP RES, THICK FILM, 66R5, 0.2W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 66R5, 0.2W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 66R5, 0.2W, 0402; Resistance Panasonic - 68AC1250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66R5, 0.2W, 0402; Resistance Panasonic
68AC1250
Chip Res, Thick Film, 66R5, 0.2W, 0402; Resistance Panasonic 68AC1250
CHIP RES, THICK FILM, 66R5, 0.2W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 66R5, 0.2W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D66R5X 68AC1249
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 66R5, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details