Panasonic Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D6493X

Description
CHIP RES, THICK FILM, 649K, 0.2W, 0402; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649K, 0.2W, 0402; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic - 68AC1248 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic
68AC1248
Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic 68AC1248
CHIP RES, THICK FILM, 649K, 0.2W, 0402; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.2W, 0402; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic - 68AC1247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic
68AC1247
Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic 68AC1247
CHIP RES, THICK FILM, 649K, 0.2W, 0402; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.2W, 0402; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1248
Product Name Chip Res, Thick Film, 649K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers