Panasonic Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D6200X

Description
CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic - 68AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic
68AC1222
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic 68AC1222
CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic - 68AC1221 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic
68AC1221
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic 68AC1221
CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 620 OHM 0.5% 1/5W 0402 - 590-ERJ-PA2D6200X - Utmel Electronic Limited
Hong Kong, China
RES SMD 620 OHM 0.5% 1/5W 0402
590-ERJ-PA2D6200X
RES SMD 620 OHM 0.5% 1/5W 0402 590-ERJ-PA2D6200X
RES SMD 620 OHM 0.5% 1/5W 0402

RES SMD 620 OHM 0.5% 1/5W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 68AC1222 590-ERJ-PA2D6200X
Product Name Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic RES SMD 620 OHM 0.5% 1/5W 0402
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details