Panasonic Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic ERJ-PA2D6192X

Description
CHIP RES, THICK FILM, 61K9, 0.2W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61K9, 0.2W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic - 68AC1216 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic
68AC1216
Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic 68AC1216
CHIP RES, THICK FILM, 61K9, 0.2W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.2W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic - 68AC1215 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic
68AC1215
Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic 68AC1215
CHIP RES, THICK FILM, 61K9, 0.2W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.2W, 0402; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1216
Product Name Chip Res, Thick Film, 61K9, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details