Panasonic Chip Resistor - Surface Mount ERJ-PA2D6190X

Description
RES SMD 619 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 619 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D6190X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D6190X
Chip Resistor - Surface Mount ERJ-PA2D6190X
RES SMD 619 OHM 0.5% 1/5W 0402

RES SMD 619 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 619R, 0.2W, 0402; Resistance Panasonic - 68AC1211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619R, 0.2W, 0402; Resistance Panasonic
68AC1211
Chip Res, Thick Film, 619R, 0.2W, 0402; Resistance Panasonic 68AC1211
CHIP RES, THICK FILM, 619R, 0.2W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 619R, 0.2W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 619R, 0.2W, 0402; Resistance Panasonic - 68AC1212 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619R, 0.2W, 0402; Resistance Panasonic
68AC1212
Chip Res, Thick Film, 619R, 0.2W, 0402; Resistance Panasonic 68AC1212
CHIP RES, THICK FILM, 619R, 0.2W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 619R, 0.2W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D6190X 68AC1211
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 619R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 619 ohms 619 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details