Panasonic Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic ERJ-PA2D6042X

Description
CHIP RES, THICK FILM, 60K4, 0.2W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60K4, 0.2W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic - 68AC1206 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic
68AC1206
Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic 68AC1206
CHIP RES, THICK FILM, 60K4, 0.2W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.2W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic - 68AC1205 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic
68AC1205
Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic 68AC1205
CHIP RES, THICK FILM, 60K4, 0.2W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.2W, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D6042X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D6042X
Chip Resistor - Surface Mount ERJ-PA2D6042X
RES SMD 60.4 KOHM 0.5% 1/5W 0402

RES SMD 60.4 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC1206 ERJ-PA2D6042X
Product Name Chip Res, Thick Film, 60K4, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 60400 ohms 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details